NEN-ISO 9175-2

Technical drawing materials - Tubular tips for hand-held technical pens using India ink on tracing paper - Part 2: Performance, test parameters and test conditions

active, Most Current
Organization: NEN
Publication Date: 1 May 1990
Status: active
Page Count: 10
ICS Code (Drawing equipment): 01.100.40
scope:

This part of ISO 9175 specifies the performance requirements for tubular tips used on tracing paper, the requirements of the India ink lines drawn using tubular tips, and the test parameters and test conditions to test compliance with these requirements. The requirements of this part of ISO 9175 shall be fulfilled for tubular tips designated and marked in accordance with ISO 9175-1.

Document History

NEN-ISO 9175-2
May 1, 1990
Technical drawing materials - Tubular tips for hand-held technical pens using India ink on tracing paper - Part 2: Performance, test parameters and test conditions
This part of ISO 9175 specifies the performance requirements for tubular tips used on tracing paper, the requirements of the India ink lines drawn using tubular tips, and the test parameters and test...
Advertisement