NEN-ISO 8178-8

Reciprocating internal combustion engines - Exhaust emission measurement - Part 8: Engine group determination

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 15
ICS Code (Internal combustion engines): 27.020
ICS Code (Transport exhaust emissions): 13.040.50
scope:

NEN-ISO 8178-8 specifies the parameters to be applied for the determination of which engine specifications can be included in an engine group and for the selection of the parent engine of the group. It can be applied for applications that might require modification or adjustment to suit at-site operating conditions. Such applications include stationary engines and engines for shipping.

Document History

NEN-ISO 8178-8
September 1, 2015
Reciprocating internal combustion engines - Exhaust emission measurement - Part 8: Engine group determination
NEN-ISO 8178-8 specifies the parameters to be applied for the determination of which engine specifications can be included in an engine group and for the selection of the parent engine of the group....
Advertisement