NEN-ISO/IEC 15944-7

Information technology - Business Operational View - Part 7: eBusiness vocabulary

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 326
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/IEC 15944 provides a consolidated vocabulary of eBusiness concepts as found and defined in the current editions of ISO/IEC 14662 and the existing parts of ISO/IEC 15944, namely, Parts 1, 2, 4, 5, 6 and 7 along with their associated terms. This part of ISO/IEC 15944 provides the rules, guidelines and procedures governing the formation of definitions for concepts relevant to eBusiness and choice of terms as a single, harmonized and integrated controlled vocabulary. This includes those governing multilingual expandability which incorporates and integrates cultural capability. As such, this part of ISO/IEC 15944 facilitates the production of human interface equivalents (HIEs) of eBusiness terms and definitions in the various official (and de facto) languages of ISO members in the form of additional annexes to this part of ISO/IEC 15944. This part of ISO/IEC 15944 identifies the essential elements of an entry in this controlled vocabulary as well as their rules and specifications. It also includes rules for ensuring quality and integrity control requirement for each entry and the interworking among the entries while doing so in an IT-enabled manner. It also addresses maintenance and update procedures.

Document History

NEN-ISO/IEC 15944-7
December 1, 2009
Information technology - Business Operational View - Part 7: eBusiness vocabulary
This part of ISO/IEC 15944 provides a consolidated vocabulary of eBusiness concepts as found and defined in the current editions of ISO/IEC 14662 and the existing parts of ISO/IEC 15944, namely,...
Advertisement