NEN-ISO 9226
Corrosion of metals and alloys - Corrosivity of atmospheres - Determination of corrosion rate of standard specimens for the evaluation of corrosivity
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
Specifies methods which can be used for the determination of corrosion rate with standard specimens. The values obtained from the measurements (corrosion rates for the first year of exposure) are to be used as classification criteria for the evaluation of atmospheric corrosivity according to ISO 9223.
Document History
NEN-ISO 9226
October 1, 1997
Corrosion of metals and alloys - Corrosivity of atmospheres - Determination of corrosion rate of standard specimens for the evaluation of corrosivity
Specifies methods which can be used for the determination of corrosion rate with standard specimens. The values obtained from the measurements (corrosion rates for the first year of exposure) are to...