NEN-ISO/IEC 16963

Information technology - Digitally recorded media for information interchange and storage - Test method for the estimation of lifetime of optical disks for long-term data storage

inactive
Organization: NEN
Publication Date: 1 April 2015
Status: inactive
Page Count: 63
ICS Code (Optical storage devices): 35.220.30
scope:

NEN-SO/IEC 16963 specifies an accelerated aging test method for estimating the lifetime of the retrievability of information stored on recordable or rewritable optical disks. The method is based on the theoretical assumption that the lifetime of data recorded on an optical disk has a lognormal distribution. Detailed testing is specified for the following formats: DVD-R/RW/RAM disks, +R/+RW disks, CD-R/RW disks and BD recordable / rewritable disks. The testing can be applied to additional optical-disk formats with substitution of the appropriate specifications and can also be updated by committee in the future as required.

Document History

August 1, 2017
Information technology - Digitally recorded media for information interchange and storage - Test method for the estimation of lifetime of optical disks for long-term data storage
NEN-ISO/IEC 16963 specifies an accelerated ageing test method for estimating the lifetime of the retrievability of information stored on recordable or rewritable optical disks. The method is based on...
NEN-ISO/IEC 16963
April 1, 2015
Information technology - Digitally recorded media for information interchange and storage - Test method for the estimation of lifetime of optical disks for long-term data storage
NEN-SO/IEC 16963 specifies an accelerated aging test method for estimating the lifetime of the retrievability of information stored on recordable or rewritable optical disks. The method is based on...
October 1, 2011
Information technology - Digitally recorded media for information interchange and storage - Test method for the estimation of lifetime of optical media for long-term data storage
This International Standard specifies an accelerated aging test method for estimating the lifetime of the retrievability of information stored on recordable or rewritable optical disks. This test...
Advertisement