NEN-ISO/IEC 20944-5
Information technology - Metadata Registries Interoperability and Bindings (MDR-IB) - Part 5: Profiles
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
The ISO/IEC 20944 series of International Standards describe codings, application programming interfaces (APIs), and protocols for interacting with an ISO/IEC 11179 metadata registry (MDR). This part of ISO/IEC 20944 specifies the common provisions for profiles using the ISO/IEC 20944 series. This part of ISO/IEC 20944 specifies mapping of metamodel attributes, as specified in ISO/IEC 11179-3, to identifiers for the purpose of navigating metadata registries.
Document History