NEN-ISO/IEC 19823-10
Information technology - Conformance test methods for security service crypto suites - Part 10: Crypto suite AES-128
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| ICS Code (IT Security): | 35.030 |
scope:
NEN-ISO/IEC 19823-10 describes test methods for determining the conformance of security crypto suites defined in ISO/IEC 29167-10. This document contains conformance tests for all mandatory and applicable optional functions. The conformance parameters are the following: - parameters that apply directly affecting system functionality and inter-operability; - protocol including commands and replies; - nominal values and tolerances. Unless otherwise specified, the tests in this document are intended to be applied exclusively related to RFID tags and interrogators defined in the ISO/IEC 18000 series using ISO/IEC 29167-10.
Document History