NEN-ISO/IEC 19784-2/C2
Information technology - Biometric application programming interface - Part 2: Biometric archive function provider interface
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
NEN-ISO/IEC 19784-2/C2
November 1, 2013
Information technology - Biometric application programming interface - Part 2: Biometric archive function provider interface
A description is not available for this item.
May 1, 2011
Information technology - Biometric application programming interface - Part 2: Biometric archive function provider interface
A description is not available for this item.
February 1, 2007
Information technology - Biometric application programming interface - Part 2: Biometric archive function provider interface
This part of ISO/IEC 19784 specifies the interface to an archive biometric function provider. This part of ISO/IEC 19784 enables any third party to create biometric archive function providers, which...