NEN-ISO/IEC 11889-1
Information technology - Trusted Platform Module - Part 1: Overview
| Organization: | NEN |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (IT Security): | 35.030 |
scope:
ISO/IEC 11889 defines the Trusted Platform Module (TPM), a device that enables trust in computing platforms in general. ISO/IEC 11889 is broken into parts to make the role of each document clear. Any version of the standard requires all parts to be a complete standard. A TPM designer MUST be aware that for a complete definition of all requirements necessary to build a TPM, the designer MUST use the appropriate platform specific specification for all TPM requirements. Part 1 provides an overview of the concepts behind the TPM and trusted platforms.
Document History