NEN-ISO/IEC 13962

Information technology - Data interchange on 12,7 mm, 112-track magnetic tape cartridgeslDLT 2 format

active, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: active
Page Count: 66
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

Specifies the physical and magnetic characteristics of 1 12,7 mm wide, 112 track magnetic tape cartridge, to enable interchangeability of such cartridges. It also specifies the quality of the recorded signals, a format - called Digital Linear Tape 2 (DLT 2) - and a recording method. Together with a labelling standard, e.g. ISO 1001, it allows full data interchange by means of such magnetic tape cartridges.

Document History

NEN-ISO/IEC 13962
October 1, 1995
Information technology - Data interchange on 12,7 mm, 112-track magnetic tape cartridgeslDLT 2 format
Specifies the physical and magnetic characteristics of 1 12,7 mm wide, 112 track magnetic tape cartridge, to enable interchangeability of such cartridges. It also specifies the quality of the...
Advertisement