NEN-ISO/IEC 24711
Method for the determination of ink cartridge yield for colour inkjet printers and multi-function devices that contain printer components
| Organization: | NEN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Reproduction equipment): | 37.100.10 |
scope:
The scope of NEN-ISO/IEC 24711 is limited to evaluation of ink cartridge page yield for inkcontaining cartridges (i.e. integrated ink cartridges and ink cartridges without integrated printheads) for colour inkjet print systems. This International Standard can also be applied to the printer component of any multifunctional device that has a digital input printing path, including multi-function devices that contain inkjet printer components. Both liquid and solid ink products can be tested using this International Standard. This International Standard is only intended for the measurement of ink cartridge page yield when printing on plain paper. No other claims can be made from this testing regarding quality, reliability, etc. This International Standard can be used to measure the yield of any cartridge that is used in a significant amount during the printing of the test suite defined in ISO/IEC 24712. This International Standard is not for use with printers whose minimum printable size is equal to or greater than A3 or for printers designed or configured to print photos (for example, maximum printable size less than A4 or a printer configuration intended for photo-only printing). In addition, it only applies to drop-on-demand printing systems.
Document History