NEN-ISO/IEC 24739-3
Information technology - AT attachment with packet interface-7 - Part 3: Serial transport protocols and physical interconnect (ATA/ATAPI-7 V3)
active
| Organization: | NEN |
| Publication Date: | 1 April 2010 |
| Status: | active |
| Page Count: | 258 |
| ICS Code (Applications of information technology): | 35.240 |
scope:
This part of ISO/IEC 24739 specifies the connectors and cables for physical interconnection between host and storage device, the electrical and logical characteristics of the interconnecting signals, and the protocols for the transporting of commands, data, and status over the interface for the serial interface.
Document History
September 1, 2013
Information technology - AT attachment with packet interface-7 - Part 3: Serial transport protocols and physical interconnect (ATA/ATAPI-7 V3)
A description is not available for this item.
NEN-ISO/IEC 24739-3
April 1, 2010
Information technology - AT attachment with packet interface-7 - Part 3: Serial transport protocols and physical interconnect (ATA/ATAPI-7 V3)
This part of ISO/IEC 24739 specifies the connectors and cables for physical interconnection between host and storage device, the electrical and logical characteristics of the interconnecting signals,...