NEN-ISO/IEC 29794-4

Information technology - Biometric sample quality - Part 4: Finger image data

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 58
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

NEN-ISO/IEC 29794-4 establishes - terms and definitions for quantifying finger image quality, - methods used to quantify the quality of finger images, and - standardized encoding of finger image quality, for finger images at 196,85 px/cm spatial sampling rate scanned or captured using optical sensors with capture dimension (width, height) of at least 1,27 cm × 1,651 cm.

Document History

NEN-ISO/IEC 29794-4
September 1, 2017
Information technology - Biometric sample quality - Part 4: Finger image data
NEN-ISO/IEC 29794-4 establishes - terms and definitions for quantifying finger image quality, - methods used to quantify the quality of finger images, and - standardized encoding of finger image...

References

Advertisement