NEN-ISO/IEC 29341-4-11

Information technology - UPnP device architecture Part 4-11: Audio Video Device Control Protocol - Level 2 - Connection Manager Service

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 54
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables modeling of streaming capabilities of A/V devices, and binding of those capabilities between devices. Each device that is able to send or receive a stream according to the UPnP AV Architecture will have 1 instance of the ConnectionManager service. This service provides a mechanism for control points to: a) Perform capability matching between source/server devices and sink/renderer devices, b) Find information about currently ongoing transfers in the network, c) Setup and teardown connections between devices (when required by the streaming protocol). The ConnectionManager service is generic enough to properly abstract different kinds of streaming mechanisms, such as HTTP-based streaming, RTSP/RTP-based and 1394-based streaming. The ConnectionManager enables control points to abstract from physical media interconnect technology when making connections. The term 'stream' used in this service template refers to both analog and digital data transfer.

Document History

NEN-ISO/IEC 29341-4-11
September 1, 2011
Information technology - UPnP device architecture Part 4-11: Audio Video Device Control Protocol - Level 2 - Connection Manager Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables modeling of streaming capabilities of A/V devices, and binding of those capabilities...
January 1, 2009
Information technology – UPnP Device Architecture – Part 4-11: Audio Video Device Control Protocol – Level 2 – Connection Manager Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables modeling of streaming capabilities of A/V devices, and binding of those capabilities...
Advertisement