NEN-ISO/IEC 29341-6-11

Information technology - UPnP Device Architecture - Part 6-11: Heating, Ventilation and Air Conditioning Device Control Protocol - Control Valve Service

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 22
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. This service definition enables the following functions: • Changing and reading the user operating modes of a Forced Air HVAC system

Document History

NEN-ISO/IEC 29341-6-11
February 1, 2009
Information technology - UPnP Device Architecture - Part 6-11: Heating, Ventilation and Air Conditioning Device Control Protocol - Control Valve Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service definition enables the following functions: • Changing and reading the user operating modes of a...
Advertisement