NEN-ISO/IEC 8480

Information technology - Telecommunications and information interchange between systems - DTE/DCE interface back-up control operation using ITU-T Recommendation V.24 interchange circuits

active, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: active
Page Count: 14
ICS Code (Physical layer): 35.100.10
scope:

Specifies the procedures for back-up operation applicable to data transmission on a leased line when implemented through a single interface, controlling both the leased and the back-up facilities, using ITU-T Recommendation V.24 interchange circuits in conjunction with either the 25-pole connector (ISO 2110) or the 26-pole connector (ISO/IEC 11569). The method used to switch the transmission of data automatically from the leased line to or from the back-up facility is not specified in this standard. This standard is not applicable where back-up (calling or answering) is achieved by manual means.

Document History

NEN-ISO/IEC 8480
October 1, 1995
Information technology - Telecommunications and information interchange between systems - DTE/DCE interface back-up control operation using ITU-T Recommendation V.24 interchange circuits
Specifies the procedures for back-up operation applicable to data transmission on a leased line when implemented through a single interface, controlling both the leased and the back-up facilities,...
Advertisement