NEN-ISO/IEC 8825-5

Information technology - ASN.1 encoding rules: Mapping W3C XML schema definitions into ASN.1

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 68
ICS Code (Presentation layer): 35.100.60
scope:

This Recommendation - International Standard specifies a mapping from any XSD Schema into an ASN.1 schema. The ASN.1 schema supports the same semantics and validates the same set of XML documents. This Recommendation - International Standard specifies the final XER encoding instructions that are to be applied as part of the defined mapping to ASN.1 types, but does not specify which syntactic form is to be used for the specification of those final XER encoding instructions, or the order or manner of their assignment. There are different ways (syntactically) of assigning XER encoding instructions for use in EXTENDED-XER encodings (for example, use of ASN.1 type prefix encoding instructions or use of an XER encoding control section). The choice of these syntactic forms is a matter of style and is outside the scope of this Recommendation - International Standard.

Document History

July 1, 2021
Information technology - ASN.1 encoding rules - Part 5: Mapping W3C XML schema definitions into ASN.1
This Recommendation | International Standard specifies two versions of a mapping from any XSD Schema into an Abstract Syntax Notation One (ASN.1) schema. The ASN.1 schema for both versions support...
December 1, 2015
Information technology - ASN.1 encoding rules: Mapping W3C XML schema definitions into ASN.1
NEN-ISO/IEC 8825-5 specifies two Versions of a mapping from any XSD Schema into an ASN.1 schema. The ASN.1 schema for both Versions support the same semantics and validate the same set of XML...
September 1, 2014
Information technology - ASN.1 encoding rules: Mapping W3C XML schema definitions into ASN.1
A description is not available for this item.
December 1, 2012
Information technology - ASN.1 encoding rules: Mapping W3C XML schema definitions into ASN.1
A description is not available for this item.
January 2, 2010
Information technology - ASN.1 encoding rules: Mapping W3C XML schema definitions into ASN.1
This Recommendation
April 1, 2008
Information technology - ASN.1 encoding rules: Mapping W3C XML schema definitions into ASN.1 - Amendment 1: Efficiency enhancements
A description is not available for this item.
July 1, 2006
Information technology - ASN.1 encoding rules: Mapping W3C XML schema definitions into ASN.1
A description is not available for this item.
NEN-ISO/IEC 8825-5
December 1, 2004
Information technology - ASN.1 encoding rules: Mapping W3C XML schema definitions into ASN.1
This Recommendation - International Standard specifies a mapping from any XSD Schema into an ASN.1 schema. The ASN.1 schema supports the same semantics and validates the same set of XML documents....
Advertisement