NEN-ISO/IEC/IEEE 8802-1AR
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AR: Secure device identity
inactive
| Organization: | NEN |
| Publication Date: | 15 February 2014 |
| Status: | inactive |
| Page Count: | 84 |
| ICS Code (Networking): | 35.110 |
scope:
NEN-ISO/IEC/IEEE 8802-1AR specifies unique per-device identifiers (DevID) and the management and cryptographic binding of a device to its identifiers, the relationship between an initially installed identity and subsequent locally significant identities, and interfaces and methods for use of DevIDs with existing and new provisioning and authentication protocols.
Document History
March 1, 2020
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1AR: Secure device identity
This standard specifies unique per-device identifiers (DevID) and the management and cryptographic binding of a device to its identifiers, the relationship between an initially installed identity and...
NEN-ISO/IEC/IEEE 8802-1AR
February 15, 2014
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AR: Secure device identity
NEN-ISO/IEC/IEEE 8802-1AR specifies unique per-device identifiers (DevID) and the management and cryptographic binding of a device to its identifiers, the relationship between an initially installed...