NEN - NPR-CLC-IEC/TR 62453-501
Field device tool (FDT) interface specification - Part 501: Communication implementation for common object model - IEC 61784 CPF 1
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 100 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
IEC/TR 62453-501, which is a technical report, provides additional information for integrating the Foundation Fieldbus (FF) protocol into the COM implementation of the FDT Specification (IEC/TR 62453-41). The document describes communication definitions, protocol specific extensions and the means for block (e.g. transducer, resource or function blocks) representation. The new protocol specific definitions are based on FF-Specifications for H1 and HSE protocols. Furthermore, the definitions contain information that is needed by systems to configure FF Devices. The scope is limited to Foundation Fieldbus device and system specific definitions. This specification neither contains the FDT specification nor modifies it.
Document History