NEN - NPR-IEC/PAS 61169-42
Radio-frequency connectors - Part 42: Sectional specification for CQN series quick lock RF coaxial connectors
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
CQN series quick lock RF coaxial connectors with impedance 50 Ω are used in microwave, telecommunication, wireless and other fields, connecting with R.F. cables or micro-strips. The operating frequency limit is up to 11 GHz. This PAS, which is a sectional specification, provides information and rules for the preparation of detail specifications for CQN series R.F. coaxial connectors together with the pro-forma blank detail specification. It also prescribes mating face dimensions for general connectors-grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to CQN series connectors. This specification indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
Document History