NEN - NPR-IEC/TR 61660-3
Short-circuit currents in d.c. auxiliary installations in power plants and substations - Part 3: Examples of calculations
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | active |
| Page Count: | 100 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
scope:
This standard which is a technical report gives help for the applicatin of IEC 61660-1 and IEC 61660-2. Therefore, the calculations for the d.c. installation in figure 1 are strictly carried out in accordance with IEC 61660-1 and 61660-2.
Document History
NPR-IEC/TR 61660-3
April 1, 2000
Short-circuit currents in d.c. auxiliary installations in power plants and substations - Part 3: Examples of calculations
This standard which is a technical report gives help for the applicatin of IEC 61660-1 and IEC 61660-2. Therefore, the calculations for the d.c. installation in figure 1 are strictly carried out in...