NEN - NPR-CEN/TS 13130-13

Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 13: Determination of 2,2-bis(4-hydroxyphenyl)propane (Bisphenol A) in food simulants

active, Most Current
Organization: NEN
Publication Date: 1 March 2005
Status: active
Page Count: 17
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This document, part of EN 13130, specifies a method for the determination of Bisphenol A in the food simulants water, 3 % w/v acetic acid aqueous, 15 % v/v ethanol aqueous solution and rectified olive oil. The level of Bisphenol A monomer determined is expressed as milligrams Bisphenol A per kilogram of food simulant. The method is applicable to the quantitative determination of Bisphenol A at a minimum level of 0,2 mg/kg to 0,7 mg per kilogram of food simulants.

Document History

NPR-CEN/TS 13130-13
March 1, 2005
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 13: Determination of 2,2-bis(4-hydroxyphenyl)propane (Bisphenol A) in food simulants
This document, part of EN 13130, specifies a method for the determination of Bisphenol A in the food simulants water, 3 % w/v acetic acid aqueous, 15 % v/v ethanol aqueous solution and rectified...
Advertisement