NEN - NPR-ISO/TR 16344

Energy performance of buildings - Common terms, definitions and symbols for the overall energy performance rating and certification

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 50
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This Technical Report provides a coherent set of terms, definitions and symbols for concepts and physical quantities related to the overall energy performance of buildings and its components, including definitions of system boundaries, to be used in all standards elaborated within ISO on energy performance of buildings. These terms and definitions are applicable to energy calculations in accordance with this Technical Report and standards on the overall energy performance of buildings and their components, to provide input to this Technical Report or using output from this Technical Report. They are based on existing terms and definitions from standards and other documents referenced in the bibliography.

Document History

NPR-ISO/TR 16344
October 1, 2012
Energy performance of buildings - Common terms, definitions and symbols for the overall energy performance rating and certification
This Technical Report provides a coherent set of terms, definitions and symbols for concepts and physical quantities related to the overall energy performance of buildings and its components,...
Advertisement