DSF/ISO/DIS 25101
Water quality - Determination of perfluorooctanesulfonate (PFOS) and perfluorooctanoate (PFOA) - Method for unfiltered samples using solid phase extraction and liquid chromatography/mass spectrometry
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This International Standard specifies a method for the determination of the linear isomers of
perfluorooctanesulfo
ground water and surface water (fresh water and sea water) using high performance liquid chromatographytandem
mass spectrometry (HPLC-MS/MS). Other isomers may be reported separately as non-linear isomers
and qualified as such. The analytes specified in Table 1 can be determined by this method. The method is
applicable for a concentration range of 0,05 ìg/l to 10 ìg/l for PFOS and 0,1 ìg/l to 10 ìg/l for PFOA.
Depending on the matrix, the method is also applicable to higher concentrations ranging from 0,1 ìg/l to
200 ìg/l after suitable dilution of sample or reduction in sample size.
Document History