NEN - NPR-ISO/TR 14745

Welding - Post-weld heat treatment parameters for steels

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: inactive
Page Count: 19
ICS Code (Welding, brazing and soldering in general): 25.160.01
scope:

NPR-ISO/TR 14745 provides recommendations for post-weld heat treatment (PWHT) of steels with recommendations for holding temperatures and holding times for different materials and material thicknesses. These recommendations are limited to stress relieving for non-alloy steels (groups 1, 2, 3, 4, and 11) and to tempering for Cr-Mo-(Ni) steels (groups 5 and 6) and martensitic stainless steels (group 7.2), and are independent of type of product or location. The recommendations do not supersede any guidance given in material supplier specifications, e. g. thermo-mechanically treated fine-grain steels. This Technical Report does not specify when PWHT is required. Such requirements are given in product standards, material specifications, or material data sheets.

Document History

NPR-ISO/TR 14745
January 1, 2015
Welding - Post-weld heat treatment parameters for steels
NPR-ISO/TR 14745 provides recommendations for post-weld heat treatment (PWHT) of steels with recommendations for holding temperatures and holding times for different materials and material...

References

Advertisement