NEN 10431

Square cores (RM-cores) made of magnetic oxides and associated parts - Dimensions

inactive
Organization: NEN
Publication Date: 1 July 1984
Status: inactive
ICS Code (Magnetic materials): 29.030
ICS Code (Magnetic components): 29.100.10
scope:

This standard specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of square cores (RM-cores) made of magnetic oxides, the dimensional limits for wound coil formers to be used with these cores and the locations of their terminal pins on a 2.54 mm printed wiring grid in relation to the base outlines of the cores. It also specifies the main parameters of a range of standard inductance measuring coils to be used for test purposes.

Document History

February 1, 1996
Square cores (RM-cores) made of magnetic oxides and associated parts - Dimensions
A description is not available for this item.
NEN 10431
July 1, 1984
Square cores (RM-cores) made of magnetic oxides and associated parts - Dimensions
This standard specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of square cores (RM-cores) made of magnetic oxides, the dimensional limits for...
Advertisement