NEN 10917-2-1

Modular order for the development of mechanical structures for electronic equipment practices - Part 2: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Section 1: Detail specification - Dimensions for cabinets and racks

active, Most Current
Organization: NEN
Publication Date: 1 May 1995
Status: active
Page Count: 32
ICS Code (Electronic components in general): 31.020
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

The purpose is the specification of dimensions which will ensure mechanical interchangeability of cabinets and racks, and ensure mechanical interchangeability for subrack mounting. Cabinets and racks can be arranged together to form larger operating units. The dimensions in the tables given are a selection from the sectional specification IEC 917-2. All other sizes from the sectional specification are valid in this detail specification provided the relationship between the dimensions is maintained

Document History

NEN 10917-2-1
May 1, 1995
Modular order for the development of mechanical structures for electronic equipment practices - Part 2: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Section 1: Detail specification - Dimensions for cabinets and racks
The purpose is the specification of dimensions which will ensure mechanical interchangeability of cabinets and racks, and ensure mechanical interchangeability for subrack mounting. Cabinets and racks...
Advertisement