NEN 10995
Determination of the prototype performance from model acceptance tests of hydraulic machines with consideration of scale effects
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| ICS Code (Pumps): | 23.080 |
scope:
This standard applies to machines with unit power greater than 5 MW or with reference diameter greater than 3 m. Although the complexity of the procedure involved is not generally justified for machnies with smaller power and size, nevertheless this standard may be used for such machnies by agreement between purchaser and supplier.
Document History
NEN 10995
July 1, 1994
Determination of the prototype performance from model acceptance tests of hydraulic machines with consideration of scale effects
This standard applies to machines with unit power greater than 5 MW or with reference diameter greater than 3 m. Although the complexity of the procedure involved is not generally justified for...