NEN 11243-1

Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 92
ICS Code (Protection against electric shock. Live working): 13.260
scope:

Applies to capacitive voltage detectors used in contact with the part to be tested, as a single unit including its insulating pole as covered in IEC 855 or IEC 1235, or separate device completed by an adaptable insulating pole covered in IEC 855 or IEC 1235. Other types of voltage detectors are not covered by this standard.

Document History

NEN 11243-1
May 1, 1997
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Applies to capacitive voltage detectors used in contact with the part to be tested, as a single unit including its insulating pole as covered in IEC 855 or IEC 1235, or separate device completed by...

References

Advertisement