NEN 7033
Adhesives for cold welding of soil and waste pipes and fittings of unplasticized PVC inside buildings
active
| Organization: | NEN |
| Publication Date: | 1 September 1976 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
| ICS Code (Adhesives): | 83.180 |
scope:
This standard specifies the requirements and the test methods for adhesives for cold welding of soil and waste pipes and fittings of unplasticized PVC inside buildings.It applies to pipes with outside diameters of 40 up to and including 160 mm for waste water with a temperature of up to 90° C.
Document History
May 1, 1988
Plastic pipes for the transport of waste water - Adhesives for joints in soil and waste pipes of unplasticized PVC (PVC-U) inside buildings - Requirements and test methods
This standard specifies the requirements and the test methods for adhesives with matching cleaning agent for soil and waste pipes of unplasticised PVC inside buildings. It applies to pipes with...
NEN 7033
September 1, 1976
Adhesives for cold welding of soil and waste pipes and fittings of unplasticized PVC inside buildings
This standard specifies the requirements and the test methods for adhesives for cold welding of soil and waste pipes and fittings of unplasticized PVC inside buildings.It applies to pipes with...