NEN-EN 10137-2
Plates and wide flats made of high yield strength structural steels in the quenched and tempered or precipitation hardened conditions - Part 2: Delivery conditions for quenched and tempered steels
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
Part 2 of this standard, in addition to part 1, specifies requirements for plates and wide flats of high yield strength alloy special steels. The grades and qualities are given in tables 1 (chemical composition) and 3 and 4 (mechanical properties) and are supplied in the quenched and tempered condition as given in 7.2. The steels specified in this standard are applicable to hot-rolled plates and wide flats with a minimum nominal thickness of 3 mm and a maximum nominal thickness ≤ 150 mm for grades S460, S500, S550, S620 and S690, a maximum nominal thickness ≤ 100 mm for grade S890 and a maximum nominal thickness ≤ 50 mm for grade S960, in steels which, after quenching and tempering, have a minimum specified yield strength of 460 N/mm2 to 960 N/mm2.
Document History