NEN-EN 10142

Continuously hot-dip zinc coated low carbon steel sheet and strip for cold forming - Technical delivery conditions (includes amendment A1:1995)

inactive
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steel structures): 91.080.13
scope:

Specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to 3,0 mm - unless otherwise agreed at the time of ordering made - of the steel given in subclause 5.1 and table 1. The thickness is the final thickness of the delivered product after zinc coating.

Document History

May 1, 2000
Continuously hot-dip zinc coated low carbon steels strip and sheet for cold forming - Technical delivery conditions
Specifies requirements for continously hot-dip zinc coated flat produts in thicknesses up to and including 3,0 mm - unless otherwise agreed at the time of ordering - made of the steel given in 4.1...
May 1, 2000
Continuously hot-dip zinc coated low carbon steels strip and sheet for cold forming - Technical delivery conditions
Specifies requirements for continously hot-dip zinc coated flat produts in thicknesses up to and including 3,0 mm - unless otherwise agreed at the time of ordering - made of the steel given in 4.1...
January 1, 1998
Continuously hot-dip zinc coated low carbon steel strip and sheet for cold forming - Technical delivery conditions
Specifies requirements for continously hot-dip zinc coated flat produts in thicknesses up to and including 3,0 mm - unless otherwise agreed at the time of ordering - made of the steel given in 4.1...
October 1, 1995
Continuously hot-dip zinc coated low carbon steel sheet and strip for cold forming - Technical delivery conditions (includes amendment A1:1995)
Specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to 3,0 mm - unless otherwise agreed at the time of ordering made - of the steel given in subclause 5.1 and...
NEN-EN 10142
October 1, 1995
Continuously hot-dip zinc coated low carbon steel sheet and strip for cold forming - Technical delivery conditions (includes amendment A1:1995)
Specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to 3,0 mm - unless otherwise agreed at the time of ordering made - of the steel given in subclause 5.1 and...
Advertisement