NEN-EN 10246-13
Non-destructive testing of steel tubes - Part 13: Automatic full peripheral ultrasonic thickness testing for seamless and welded (except submerged arc welded) steel tubes
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
Specifies the requirements for the full peripheral ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc welded (SAW) tubes, for wall thickness measurement.
Document History
NEN-EN 10246-13
March 1, 2000
Non-destructive testing of steel tubes - Part 13: Automatic full peripheral ultrasonic thickness testing for seamless and welded (except submerged arc welded) steel tubes
Specifies the requirements for the full peripheral ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc welded (SAW) tubes, for wall thickness measurement.
December 1, 1995
Non-destructive testing of steel tubes - Part 13: Automatic full peripheral ultrasonic thickness testing for seamless and hot stretch reduced welded tubes
Specifies the requirements for the full peripheral ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc welded (SAW) tubes, for wall thickness measurement.