NEN-EN 12183

Manually propelled wheelchairs - Requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 April 1999
Status: active
Page Count: 29
ICS Code (Aids for disabled or handicapped persons): 11.180
scope:

Specifies requirements and test methods for manually propelled wheelchairs intended for use by one person whose mass does not exceed 100 kg including the following classifications from EN ISO 9999:1998: 122103 - Manual attendant-controlled wheelchairs. 122106 - Bimanual rear-wheel-driven wheelchairs. 122109 - Bimanual front-wheel-driven wheelchairs. 122112 - Bimanual lever-driven wheelchairs. 122115 - Single side driven non-powered wheelchairs. 122115 - Wheelchairs driven by one arm or one arm and one leg. 122118 - Foot-driven wheelchairs. It also specifies requirements and test methods for manual wheelchairs with electrically powered ancillary equipment.

Document History

NEN-EN 12183
April 1, 1999
Manually propelled wheelchairs - Requirements and test methods
Specifies requirements and test methods for manually propelled wheelchairs intended for use by one person whose mass does not exceed 100 kg including the following classifications from EN ISO...

References

Advertisement