NEN-EN 12450
Copper and copper alloys - Seamless, round copper capillary tubes
| Organization: | NEN |
| Publication Date: | 1 August 1999 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Jewellery): | 39.060 |
scope:
Specifies the composition, property requirements and tolerances on dimensions and form for seamless round copper capillary tubes for use as metering lines for liquids or gases where close controls over the smoothness and dimensions of the bore are required to ensure uniform flow characteristics. Applies to capillary tubes in straight lengths, or in coils, in the size range up to 6,10 mm outside diameter and from 0,30 mm up to and including 4,45 mm inside diameter which are intended for restrictor applications. The sampling procedures and the method of test for verification of conformity to the requirements of this standard are also specified.
Document History