NEN-EN 12595
Petroleum products - Bitumen and bituminous binders - Determination of kinematic viscosity
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1996 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
Specifies a method for the determination of the kinematic viscosity of bituminous binders at 60°C, 80°C and 135°C, in the range from 6 mm²/s to 100000 mm²/s. Results from the method can be used to calculate dynamic viscosity when the density of the test material is known or can be determined.
Document History
July 1, 2023
Bitumen and bituminous binders - Determination of kinematic viscosity
This document specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm2/s to 300 000 mm2/s. Other temperatures are possible...
January 1, 2022
Bitumen and bituminous binders - Determination of kinematic viscosity
This document specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm2/s to 300 000 mm2/s. Other temperatures are possible...
November 1, 2014
Bitumen and bituminous binders - Determination of kinematic viscosity
NEN-EN 12595 specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm²/s to 300 000 mm²/s. Other temperatures are possible...
February 1, 2013
Bitumen and bituminous binders - Determination of kinematic viscosity
NEN-EN 12595 specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm²/s to 300 000 mm²/s. Other temperatures are possible...
April 1, 2007
Bitumen and bituminous binders - Determination of kinematic viscosity
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm²/s to 300 000 mm²/s. Bituminous Emulsions...
September 1, 2005
Bitumen and bituminous binders - Determination of kinematic viscosity
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm²/s to 300 000 mm²/s. Bituminous Emulsions...
November 1, 1999
Bitumen and bituminous binders - Determination of kinematic viscosity
Specifies a method for the determination of the kinematic viscosity of bituminous binders at 60°C, 80°C and 135°C, in the range from 6 mm²/s to 100000 mm²/s. Results from the method can be used to...
NEN-EN 12595
November 1, 1996
Petroleum products - Bitumen and bituminous binders - Determination of kinematic viscosity
Specifies a method for the determination of the kinematic viscosity of bituminous binders at 60°C, 80°C and 135°C, in the range from 6 mm²/s to 100000 mm²/s. Results from the method can be used to...