NEN-EN 12680-1
Founding - Ultrasonic examination - Part 1: Steel castings for general purposes
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
Specifies the requirements for the ultrasonic examination of steel castings (with ferritic structure) for highly stressed components and the methods for determining internal discontinuities by the pulse-echo technique. This European standard applies to the ultrasonic examination of steel castings which have usually received a grain refining heat treatment and which have wall thicknesses up to and including 600 mm. For greater wall thicknesses, special agreements apply with respect to test procedure and recording levels.
Document History