NEN-EN 12891

Founding - Pressure die casting dies and gravity dies

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 14
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Irons): 77.080.10
scope:

Specifies the requirements for metal moulds for the production of castings under high or low pressure or by gravity in non-ferrous alloys (such as aluminium, zinc, copper and magnesium). This standard does not apply to equipment to produce lost moulds or lost cores and lost patterns. This standard does not specify the requirements for the specification of interface or auxiliary items used in the construction of dies such as ejector pins.

Document History

NEN-EN 12891
May 1, 1997
Founding - Pressure die casting dies and gravity dies
Specifies the requirements for metal moulds for the production of castings under high or low pressure or by gravity in non-ferrous alloys (such as aluminium, zinc, copper and magnesium). This...
Advertisement