NEN-EN 1303

Building hardware - Cylinder for locks - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
ICS Code (Equipment for children): 97.190
scope:

Applies to cylinders for such locks as are normally used in buildings and are designed to be used with cylinders. Specifies performance and other requirements for the strength, security, durability, performance and corrosion resistance of cylinders and their original keys. It establishes two categories of use based on performance tests and five grades of security based on design requirements and on performance tests that simulate attack. This Standard includes tests of satisfactory operation at temperatures between -20°C and +80°C. It specifies test methods to be used on cylinders and their protective measures.

Document History

June 1, 2015
Building hardware - Cylinders for locks - Requirements and test methods
NEN-EN 1303 applies to cylinders and their keys for such locks as are normally used in buildings and are designed to be used with cylinders, where the locks have an operational torque of maximum 1,2...
September 1, 2013
Building hardware - Cylinders for locks - Requirements and test methods
NEN-EN 1303 applies to cylinders and their keys for such locks as are normally used in buildings and are designed to be used with cylinders, where the locks have an operational torque of maximum 1,2...
July 1, 2008
Building hardware - Cylinders for locks - Requirements and test methods
A description is not available for this item.
March 1, 2005
Building hardware - Cylinders for locks - Requirements and test methods
This document applies to cylinders for locks normally used in buildings, which are designed to be used with cylinders. This document specifies performance and other requirements for the strength,...
November 1, 1998
Building hardware - Cylinders for locks - Requirements and test methods
Applies to cylinders for such locks as are normally used in buildings and are designed to be used with cylinders. Specifies performance and other requirements for the strength, security, durability,...
NEN-EN 1303
March 1, 1996
Building hardware - Cylinder for locks - Requirements and test methods
Applies to cylinders for such locks as are normally used in buildings and are designed to be used with cylinders. Specifies performance and other requirements for the strength, security, durability,...
March 1, 1994
Building hardware - Cylinder for locks - Requirements and test methods
Applies to cylinders for such locks as are normally used in buildings and are designed to be used with cylinders. Specifies performance and other requirements for the strength, security, durability,...
Advertisement