NEN-EN 13074-1

Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bitumen by evaporation

inactive
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 11
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a method for the recovery of binder from a bituminous emulsion or from a cut-back or fluxed bitumen after conditioning at ambient temperature for 24 h followed by 24 h at 50 °C, in such a way that will enable further testing with minimum changes of the binder characteristics. It applies to all types of bituminous emulsions, modified with polymers or non-modified, as well as to all types of cut-back and fluxed bitumens, both modified with polymers and non-modified.

Document History

October 1, 2017
Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bituminous binders - Part 1: Recovery by evaporation
This European Standard specifies a method for the recovery of binder from a bituminous emulsion or from a cut-back or fluxed bitumen after conditioning at ambient temperature for 24 h followed by 24...
March 1, 2011
Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bituminous binders - Part 1: Recovery by evaporation
This European Standard specifies a method for the recovery of binder from a bituminous emulsion or from a cut-back or fluxed bitumen after conditioning at ambient temperature for 24 h followed by 24...
NEN-EN 13074-1
January 1, 2009
Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bitumen by evaporation
This European Standard specifies a method for the recovery of binder from a bituminous emulsion or from a cut-back or fluxed bitumen after conditioning at ambient temperature for 24 h followed by 24...
Advertisement