NEN-EN 13115
Windows - Classification of strength
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
Provides a means of classifying the performance of opening windows to their strength in resisting, where appropriate, racking load, static torsion and their operating forces. Special aspects such as those of burglar resistance are not covered.
Document History
November 1, 2012
Windows - Classification of mechanical properties - Racking, torsion, and operating forces
This document (prEN 13115) provides a means of classifying the performance of opening windows according to their strength in resisting, where appropriate, racking load, static torsion and their...
August 1, 2001
Windows - Classification of mechanical properties - Racking, torsion and operating forces
Provides a means of classifying the performance of opening windows to their strength in resisting, where appropriate, racking load, static torsion and their operating forces. Special aspects such as...
NEN-EN 13115
January 1, 1998
Windows - Classification of strength
Provides a means of classifying the performance of opening windows to their strength in resisting, where appropriate, racking load, static torsion and their operating forces. Special aspects such as...