NEN-EN 13153

Specification and testing for liquefied petroleum gas (LPG) - Cylinder valves-manually operated

inactive
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 25
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies the requirements for design, specification and type testing of manually operated cylinder valves specifically for use with LPG. It includes references to associated equipment for vapour or liquid service. Applies to manually operated valves fitted to transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity intended to convey LPG only.

Document History

July 1, 2003
Specification and testing of LPG cylinder valves - Manually operated
A description is not available for this item.
November 1, 2002
Specification and testing for liquefied gas (LPG) valves - Manually operated
A description is not available for this item.
January 1, 2002
Specification and testing of LPG cylinder valves - Manually operated
Specifies the requirements for design, specification and type testing of manually operated cylinder valves specifically for use with LPG. It includes references to associated equipment for vapour or...
NEN-EN 13153
February 1, 1998
Specification and testing for liquefied petroleum gas (LPG) - Cylinder valves-manually operated
Specifies the requirements for design, specification and type testing of manually operated cylinder valves specifically for use with LPG. It includes references to associated equipment for vapour or...
Advertisement