NEN-EN 13280
Specification for glass fibre reinforced cisterns of one piece and sectional construction, for the storage, above ground, of cold water
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
scope:
Specifies the requirement for rectangular and vertical cylindrical glass reinforced plastics (GRP) one Piece Cisterns and rectangular Sectional Tanks for the storage of water above ground for both domestic and industrial use within the following capacity ranges, a) One Piece Cistern - 500 L to 100000 L. b) Sectional Tank - 500 L and larger. Particular requirements for additional components for cisterns for domestic use are also included.
Document History