NEN-EN 13480-6

Metallic industrial piping - Part 6: Additional requirements for buried piping

inactive
Organization: NEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 17
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts of EN 13480. Where buried piping subject to this standard connects to piping installed under other jurisdiction such as pipelines, the transition should be made at a closing element e.g. an isolating or regulating valve separating the two sections. This should be close to the boundary of the industrial site, but may be inside or outside the boundary. Operating temperature up to 75 °C.

Document History

August 1, 2017
Metallic industrial piping - Part 6: Additional requirements for buried piping (Issue 1)
NEN-EN 13480-6 specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
October 1, 2016
Metallic industrial piping - Part 6: Additional requirements for buried piping (Issue 4:2016) - Correction
A description is not available for this item.
August 1, 2016
Metallic industrial piping - Part 6: Additional requirements for buried piping
A description is not available for this item.
September 1, 2013
Metallic industrial piping - Part 6: Additional requirements for buried piping (Issue 2:2013)
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
July 1, 2012
Metallic industrial piping - Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
January 1, 2006
Metallic industrial piping - Part 6: Additional requirements for buried piping
A description is not available for this item.
December 1, 2005
Metallic industrial piping - Part 6: Additional requirements for buried piping
A description is not available for this item.
June 1, 2005
Metallic industrial piping - Part 6: Additional requirements for buried piping
A description is not available for this item.
July 1, 2004
Metallic industrial piping - Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
NEN-EN 13480-6
July 1, 2004
Metallic industrial piping - Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
June 1, 2002
Metallic industrial piping - Part 6: Additional requirements for buried piping
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...
May 1, 1999
Metallic industrial piping - Part 6: Safety systems
This document specifies requirements for industrial piping either totally buried or partly buried and partly run in sleeves or similar protection. It is used in conjunction with the other six parts...

References

Advertisement