NEN-EN 13523-13

Coil coated metals - Test methods - Part 13: Resistance to accelerated ageing by the use of heat

inactive
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 8
ICS Code (Organic coatings): 25.220.60
ICS Code (Properties of surfaces): 17.040.20
scope:

Describes the procedure for determining the behaviour of an organic coating on a metallic substrate (flat or bent specimens) when submitted to accelerated ageing by heating at a defined temperature for a defined period of time.

Document History

June 1, 2014
Coil coated metals - Test methods - Part 13: Resistance to accelerated ageing by the use of heat
NEN-EN 13523-13 specifies the procedure for determining the behaviour of an organic coating on a metallic substrate when submitted to accelerated ageing by heating at a defined temperature for a...
October 1, 2012
Coil coated metals - Test methods - Part 13: Resistance to accelerated ageing by the use of heat
NEN-EN 13523-13 specifies the procedure for determining the behaviour of an organic coating on a metallic substrate when submitted to accelerated ageing by heating at a defined temperature for a...
May 1, 2001
Coil coated metals - Test methods - Part 13: Resistance to accelerated ageing by the use of heat
Describes the procedure for determining the behaviour of an organic coating on a metallic substrate (flat or bent specimens) when submitted to accelerated ageing by heating at a defined temperature...
NEN-EN 13523-13
October 1, 1999
Coil coated metals - Test methods - Part 13: Resistance to accelerated ageing by the use of heat
Describes the procedure for determining the behaviour of an organic coating on a metallic substrate (flat or bent specimens) when submitted to accelerated ageing by heating at a defined temperature...
Advertisement