NEN-EN 13978-1
Precast Concrete Products - Precast Concrete Garages - Part 1: Reinforced garages monolithic or consisting of elements - Product properties and performances
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
| ICS Code (External structures): | 91.090 |
scope:
This document regards precast reinforced concrete garages produced as monolithic units or as kits of single sections with room dimensions in stationary factories. These garages are intended to be erected on foundations designed by others and complying with the behaviour of the precast units. They may be freestanding, or may have backfilling behind some of the walls (earthfilled), or earth covered or built over with a parking area for cars or a second storey of precast garages. This document also applies to supplementary units, kits for double space garages and multiple parking garages as well as for garage boxes for one-storey basement garages. It does not apply to elements incorporated as a structural part of an upper structure unless they are designed according to EN 13369.
Document History