NEN-EN 14460

Explosion resistant equipment

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 17
ICS Code (Explosion protection): 13.230
scope:

This standard specifies requirements for explosion-pressure-resistant and explosion pressure shock-resistant equipment. This standard is applicable to process vessels and systems. It is not applicable to individual items of equipment such as motors and gearboxes that may be designed to withstand an internal explosion, which is the subject of EN 13463-3. This standard is valid for atmospheres having pressures ranging from 800 hPa to 1100 hPa and temperatures ranging from;20 °C to + 60 °C. This standard may also be helpful for the design, construction, testing and marking of equipment intended for use in atmospheres outside the validity range stated above, as far as this subject is not covered by specific standards. This standard applies to equipment and combinations of equipment where deflagrations may occur and is not applicable to equipment and combination of equipment where detonation may occur. This standard should not be used for offshore applications. It is essential that this standard be used for equipment made of metallic materials only.

Document History

February 1, 2018
Explosion resistant equipment
NEN-EN 14460 specifies requirements for explosion resistant equipment which will be able to withstand an internal explosion without rupturing and will not give rise to dangerous effects to the...
December 1, 2016
Explosion resistant equipment
This European Standard specifies requirements for explosion resistant equipment which shall be able to withstand an internal explosion without rupturing and will not give rise to dangerous effects to...
May 1, 2006
Explosion resistant equipment
This standard specifies requirements for explosion-pressure-resistant and explosion pressure shock-resistant equipment. This standard is applicable to process vessels and systems. It is not...
NEN-EN 14460
June 1, 2002
Explosion resistant equipment
This standard specifies requirements for explosion-pressure-resistant and explosion pressure shock-resistant equipment. This standard is applicable to process vessels and systems. It is not...
Advertisement