NEN-EN 1452-1
Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: General
| Organization: | NEN |
| Publication Date: | 1 June 1994 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
Specifies the general aspects of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of water supply. In conjunction with Part 2 to 5 of prEN 1452 it is applicable to PVC-U pipes, fittings, valves and ancillary equipment, their joints and to joints with components of other plastics and non plastics materials intended to be used for the following: a) water mains and services buried in ground; b) conveyance of water above ground for both outside and inside buildings, for the supply of water under pressure at approximately 20°C (cold water) intended for human consumption and for general purposes. Is also applicable to components for the conveyance of water up to and including 45 °C.
Document History