NEN-EN 14935

Copper and copper alloys - Determination of impurities in pure copper - ETA AAS method

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 25
ICS Code (Copper and copper alloys): 77.120.30
scope:

This European Standard specifies two different electrothermal atomization atomic absorption spectrometric methods (ET AAS) for the determination of silver, arsenic, bismuth, cadmium, cobalt, chromium, iron, manganese, nickel, lead, antimony, selenium, tin, tellurium and zinc in copper (greater than 99,85 %) in the form of unwrought, wrought and cast products.

Document History

NEN-EN 14935
July 1, 2006
Copper and copper alloys - Determination of impurities in pure copper - ETA AAS method
This European Standard specifies two different electrothermal atomization atomic absorption spectrometric methods (ET AAS) for the determination of silver, arsenic, bismuth, cadmium, cobalt,...
June 1, 2004
Copper and copper alloys - Determination of impurities in pure copper - ETA-AAS method
This European Standard specifies two different electrothermal atomization atomic absorption spectrometric methods (ET AAS) for the determination of silver, arsenic, bismuth, cadmium, cobalt,...
Advertisement