NEN-EN 15004-6

Fixed firefighting systems - Gas extinguishing systems - Part 6: Physical properties and system design of gas extinguishing systems for HFC 23 extinguishant

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: inactive
Page Count: 14
ICS Code (Fire protection): 13.220.20
scope:

This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at a nominal pressure of 41 bar without nitrogen superpressurization and 70 bar superpressurized with nitrogen.

Document History

NEN-EN 15004-6
January 1, 2015
Fixed firefighting systems - Gas extinguishing systems - Part 6: Physical properties and system design of gas extinguishing systems for HFC 23 extinguishant
This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage...
June 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 6: Physical properties and system design of gas extinguishing systems for HFC 23 extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage and safety...

References

Advertisement